NJR Corporation Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJM2794V NJM2794V

Description
Manufacturer: NJR Corporation/NJRC Win Source Part Number: 209189-NJM2794V Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Amplifier Type: Isolation Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SSOP Supply Voltage - Operating: 4.3 V to 13 V Operating Supply Current: 14mA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: NJR Corporation/NJRC Win Source Part Number: 209189-NJM2794V Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Amplifier Type: Isolation Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SSOP Supply Voltage - Operating: 4.3 V to 13 V Operating Supply Current: 14mA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJM2794V - 209189-NJM2794V - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJM2794V
209189-NJM2794V
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJM2794V 209189-NJM2794V
Manufacturer: NJR Corporation/NJRC Win Source Part Number: 209189-NJM2794V Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Amplifier Type: Isolation Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SSOP Supply Voltage - Operating: 4.3 V to 13 V Operating Supply Current: 14mA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: NJR Corporation/NJRC
Win Source Part Number: 209189-NJM2794V
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: Isolation
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SSOP
Supply Voltage - Operating: 4.3 V to 13 V
Operating Supply Current: 14mA
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Operational Amplifier IC - 687-NJM2794V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Operational Amplifier IC
687-NJM2794V
Operational Amplifier IC 687-NJM2794V
IC OPAMP ISOLATION 14SSOP Product overview: NJM2794V from NJR Corporation/NJRC is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NJM2794V can be used for catalog matching and distributor lookup.

IC OPAMP ISOLATION 14SSOP Product overview: NJM2794V from NJR Corporation/NJRC is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NJM2794V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers Operational Amplifiers
Product Number 209189-NJM2794V 687-NJM2794V
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJM2794V Operational Amplifier IC
Supply Voltage (VS) 4.3 to 13 volts
Unlock Full Specs
to access all available technical data

Similar Products

INA118 Precision, Low Power Instrumentation Amplifier - INA118PB - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 107 dB
View Details
9 suppliers
Op Amps - 1831753 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOP; MSOP; MSOP
Number of Pins 10
View Details
Analog - MTLT1078QH - Micross Components, Inc.
Micross Components, Inc.
View Details