NJR Corporation Linear - Linear - Amplifiers - Audio - NJM2783V-TE1 NJM2783V-TE1

Description
Manufacturer: NJR Corporation/NJRC Win Source Part Number: 1083041-NJM2783V-TE1 Packaging: Reel - TR Type: Class AB Features: Auto Level Control Mounting: SMD (SMT) Output Type: 1-Channel (Mono) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 14-SSOP Dimension: 14-LSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 2.7 V to 13 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: NJR Corporation/NJRC Win Source Part Number: 1083041-NJM2783V-TE1 Packaging: Reel - TR Type: Class AB Features: Auto Level Control Mounting: SMD (SMT) Output Type: 1-Channel (Mono) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 14-SSOP Dimension: 14-LSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 2.7 V to 13 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Audio - NJM2783V-TE1 - 1083041-NJM2783V-TE1 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - NJM2783V-TE1
1083041-NJM2783V-TE1
Linear - Linear - Amplifiers - Audio - NJM2783V-TE1 1083041-NJM2783V-TE1
Manufacturer: NJR Corporation/NJRC Win Source Part Number: 1083041-NJM2783V-TE1 Packaging: Reel - TR Type: Class AB Features: Auto Level Control Mounting: SMD (SMT) Output Type: 1-Channel (Mono) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 14-SSOP Dimension: 14-LSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 2.7 V to 13 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: NJR Corporation/NJRC
Win Source Part Number: 1083041-NJM2783V-TE1
Packaging: Reel - TR
Type: Class AB
Features: Auto Level Control
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 14-SSOP
Dimension: 14-LSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 2.7 V to 13 V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1083041-NJM2783V-TE1
Product Name Linear - Linear - Amplifiers - Audio - NJM2783V-TE1
Supply Voltage Other; 2.7 V ~ 13 V
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - A6259KA - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Human Machine Interface (HMI) - 762-3002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Controllers - 448-88Q5072-B2-BYZ2A000-ND - DigiKey
Infineon Technologies AG
Specs
Technology PCI; Ethernet
Device Type Line / Bus Controller
Package Type BGA; 356-BGA
View Details