NJR Corporation Linear - Linear - Amplifiers - Audio - NJM2781V NJM2781V

Description
Manufacturer: NJR Corporation/NJRC Win Source Part Number: 209185-NJM2781V Packaging: Reel - TR Type: Class AB Features: Standby Mounting: SMD (SMT) Output Type: 1-Channel (Mono) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SSOP Dimension: 8-LSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 2.7 V to 4.5 V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: NJR Corporation/NJRC Win Source Part Number: 209185-NJM2781V Packaging: Reel - TR Type: Class AB Features: Standby Mounting: SMD (SMT) Output Type: 1-Channel (Mono) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SSOP Dimension: 8-LSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 2.7 V to 4.5 V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Audio - NJM2781V - 209185-NJM2781V - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - NJM2781V
209185-NJM2781V
Linear - Linear - Amplifiers - Audio - NJM2781V 209185-NJM2781V
Manufacturer: NJR Corporation/NJRC Win Source Part Number: 209185-NJM2781V Packaging: Reel - TR Type: Class AB Features: Standby Mounting: SMD (SMT) Output Type: 1-Channel (Mono) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SSOP Dimension: 8-LSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 2.7 V to 4.5 V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: NJR Corporation/NJRC
Win Source Part Number: 209185-NJM2781V
Packaging: Reel - TR
Type: Class AB
Features: Standby
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SSOP
Dimension: 8-LSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 2.7 V to 4.5 V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 209185-NJM2781V
Product Name Linear - Linear - Amplifiers - Audio - NJM2781V
Supply Voltage Other; 2.7 V ~ 4.5 V
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-552 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Controllers - ADM6995LCX-AC-T-1-ND - DigiKey
Infineon Technologies AG
Specs
Device Type Line / Bus Controller
Supply Voltage Other; 3.135V ~ 3.465V
Operating Temperature 0 to 115 C (32 to 239 F)
View Details
5 suppliers