The NJM2770RB1-TE1 is a high-power, low-voltage audio power amplifier designed for applications requiring efficient audio amplification. It operates within a voltage range of +2V to +4.5V and provides a typical output power of 250mW at a 3V supply with an 8-ohm load, and 400mW at a 4.5V supply with a 16-ohm load. The amplifier features a low standby current of 0.1µA, making it suitable for battery-powered devices such as cellular phones and hands-free systems. The NJM2770 utilizes a differential output type, eliminating the need for external coupling capacitors, and allows for gain adjustments through two external resistors, with a gain range of 0-43dB. It is housed in a compact MSOP8 package, which is advantageous for space-constrained designs. The device also includes a thermal shutdown function for added reliability. Overall, the NJM2770RB1-TE1 is a suitable choice for engineers looking for a low-power audio amplifier with high output capabilities.
Amplifier IC 1-Channel (Mono) Class AB 8-TVSP
Audio Amplifiers High Pwr & Low V
IC AMP CLASS AB MONO 400MW 8TVSP
Amplifier IC 1-Channel (Mono) Class AB 8-TVSP
IC AMP CLASS AB MONO 400MW 8TVSP
| DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | 2129-NJM2770RB1-TE1TR-ND | NJM2770RB1-TE1 | NJM2770RB1-TE1 | NJM2770RB1-TE1 | NJM2770RB1-TE1 |
| Product Name | Audio Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| Features | Thermal Shutdown Protection | ||||
| Supply Voltage (VS) | 2 to 4.5 volts | 2 to 4.5 volts | 4.5 to 2 volts | ||
| Output Power | 0.4000 watts | 0.4000 watts | 0.4000 watts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |