NJR Corporation Audio Special Purpose - NJM2755V-TE1 NJM2755V-TE1

Description
Manufacturer: NJR Corporation/NJRC Win Source Part Number: 107564-NJM2755V-TE1 Packaging: Reel - TR Applications: Audio Systems, Automotive Audio Number of Channels: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SSOP Purpose: Audio Switch Supply Voltage - Operating: 4.7 V to 10V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: NJR Corporation/NJRC Win Source Part Number: 107564-NJM2755V-TE1 Packaging: Reel - TR Applications: Audio Systems, Automotive Audio Number of Channels: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SSOP Purpose: Audio Switch Supply Voltage - Operating: 4.7 V to 10V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Special Purpose - NJM2755V-TE1 - 107564-NJM2755V-TE1 - Win Source Electronics
Laguna Hills, CA, United States
Audio Special Purpose - NJM2755V-TE1
107564-NJM2755V-TE1
Audio Special Purpose - NJM2755V-TE1 107564-NJM2755V-TE1
Manufacturer: NJR Corporation/NJRC Win Source Part Number: 107564-NJM2755V-TE1 Packaging: Reel - TR Applications: Audio Systems, Automotive Audio Number of Channels: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SSOP Purpose: Audio Switch Supply Voltage - Operating: 4.7 V to 10V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: NJR Corporation/NJRC
Win Source Part Number: 107564-NJM2755V-TE1
Packaging: Reel - TR
Applications: Audio Systems, Automotive Audio
Number of Channels: 2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-SSOP
Purpose: Audio Switch
Supply Voltage - Operating: 4.7 V to 10V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 107564-NJM2755V-TE1
Product Name Audio Special Purpose - NJM2755V-TE1
Supply Voltage Other; 4.7 V ~ 10V
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 879-BGT60LTR11AIPE6327XUMA2 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 1.5V ~ 5V
View Details
Telecom - SI3019-F-GMR - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage 3.6V; Other; 3V ~ 3.6V
View Details
2 suppliers
Interface - CODECs - 6PAIC23BIPWRG4Q1 - Lingto Electronic Limited
Specs
Technology Serial
Device Type Sensor Interface; Codec
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Line Interface ICs - 1898108 - RS Components, Ltd.
Specs
Technology RS422; RS485
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
View Details