General Purpose Amplifier 4 Circuit 14-DMP
IC OPAMP GP 4 CIRCUIT 14DMP
General Purpose Amplifier 4 Circuit 14-DMP
IC OPAMP GP 4 CIRCUIT 14DMP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 2129-NJM2745M-TE1TR-ND | NJM2745M-TE1 | NJM2745M-TE1 | NJM2745M-TE1 |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Source Current (IS) | 12 milliamps | 12 milliamps | 12 milliamps | |
| Slew Rate | 5 V/µs | 5 V/µs | 5.00E-6 V/µs | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SOIC; "14-SOIC (0.197"", 5.00mm Width)" | SOIC; 14-SOIC (0.197\", 5.00mm Width) | Surface Mount | |
| Standards | RoHS |