Video Switch IC 16-DIP Package
Manufacturer: NJR Corporation/NJRC
Win Source Part Number: 003908-NJM2584D
Packaging: Tube/Rail
Type: Video Switch, 2-Input 1-Output
Applications: AV Systems
Mounting: Through Hole
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 16-DIP
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
IC VIDEO SWITCH 2IN/1OUT 16DIP
IC VIDEO SWITCH 2IN/1OUT 16DIP
Video Switch IC 16-DIP Package
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | 2129-NJM2584D-ND | 003908-NJM2584D | NJM2584D | NJM2584D | NJM2584D |
| Product Name | Linear - Linear - Video Processing - NJM2584D | Integrated Circuits (ICs) - Linear - Video Processing | Linear - Video Processing | Video Processing | |
| Mounting | Through Hole | Through Hole | Through Hole | Through Hole |