Video Switch IC 8-DMP Package
Manufacturer: NJR Corporation/NJRC
Win Source Part Number: 003892-NJM2534M
Packaging: Tube/Rail
Type: Video Switch, 3-Input 1-Output
Applications: TV
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 8-DMP
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
IC VIDEO SW 3IN/1OUT 8DMP
Video Switch IC 8-DMP Package
IC VIDEO SW 3IN/1OUT 8DMP
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | 2129-NJM2534M-ND | 003892-NJM2534M | NJM2534M | NJM2534M | NJM2534M |
| Product Name | Linear - Linear - Video Processing - NJM2534M | Linear - Video Processing | Video Processing | Integrated Circuits (ICs) - Linear - Video Processing | |
| Mounting | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) |