Manufacturer: NJR-Corporation-NJRC
Win Source Part Number: 003889-NJM2521M-TE2
Category: Integrated Circuits(ICs)
Family: Audio Special Purpose
Packaging: Tube
Operating Temperature Range: -20°C ~ 75°C (TA)
Package: 8-SOIC (0.209", 5.30mm Width)
Manufacturer Device Package: 8-DMP
Specifications: 2 x SPDT
Applications: Audio Systems
Operating Supply Voltage: 4.75 V ~ 13 V
Function: Audio Switch
Interface: Analog
Number of Channels: 1
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 003889-NJM2521M-TE2 |
| Product Name | Integrated Circuits(ICs) |
| Device Type | Sensor Interface |