NJR Corporation Audio Special Purpose - NJM2520D NJM2520D

Description
Manufacturer: NJR Corporation/NJRC Win Source Part Number: 125171-NJM2520D Packaging: Tube/Rail Specifications: 1 x SPDT Applications: Audio Systems Number of Channels: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 75°C (TA) Case / Package: 8-DIP Purpose: Audio Switch Supply Voltage - Operating: 4.75 V to 13 V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 50
Request a Quote Datasheet
Description
Manufacturer: NJR Corporation/NJRC Win Source Part Number: 125171-NJM2520D Packaging: Tube/Rail Specifications: 1 x SPDT Applications: Audio Systems Number of Channels: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 75°C (TA) Case / Package: 8-DIP Purpose: Audio Switch Supply Voltage - Operating: 4.75 V to 13 V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Special Purpose - NJM2520D - 125171-NJM2520D - Win Source Electronics
Laguna Hills, CA, United States
Audio Special Purpose - NJM2520D
125171-NJM2520D
Audio Special Purpose - NJM2520D 125171-NJM2520D
Manufacturer: NJR Corporation/NJRC Win Source Part Number: 125171-NJM2520D Packaging: Tube/Rail Specifications: 1 x SPDT Applications: Audio Systems Number of Channels: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 75°C (TA) Case / Package: 8-DIP Purpose: Audio Switch Supply Voltage - Operating: 4.75 V to 13 V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 50

Manufacturer: NJR Corporation/NJRC
Win Source Part Number: 125171-NJM2520D
Packaging: Tube/Rail
Specifications: 1 x SPDT
Applications: Audio Systems
Number of Channels: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 75°C (TA)
Case / Package: 8-DIP
Purpose: Audio Switch
Supply Voltage - Operating: 4.75 V to 13 V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 50

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 125171-NJM2520D
Product Name Audio Special Purpose - NJM2520D
Supply Voltage Other; 4.75 V ~ 13 V
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface Transceiver IC - 879-BCM43362KUBGT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
 - 55501EJ - Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP
View Details
2 suppliers
Human Machine Interface (HMI) - 762-4304/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details