Manufacturer: NJR Corporation/NJRC
Win Source Part Number: 929153-NJM2506M-TE1
Features: Video Video Switch, 2-Input, 3-Input, 1-Output IC - - 16-DMP Package
Package: Reel - TR
Package: 16-SOIC (0.197", 5.00mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 16-DMP
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
Video Video Switch, 2-Input, 3-Input, 1-Output IC 16-DMP Package
IC VIDEO SW 2IN/3IN/1OUT 16DMP
| Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | 929153-NJM2506M-TE1 | NJM2506M-TE1 | NJM2506M-TE1 |
| Product Name | Linear - Linear - Video Processing - NJM2506M-TE1 | Video Processing | Linear - Video Processing |
| Mounting | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) |