Nisshinbo Micro Devices Inc. Voltage Regulators - Linear NJM2396F63

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-220F-4
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-220F-4
Datasheet
Datasheet Summary
Powered by GS/AI

The NJM2396F63 is a low dropout voltage regulator designed for applications requiring a fixed output voltage of 6.3V. It can deliver an output current of up to 1.5A with a typical dropout voltage of 0.2V at 0.5A load. The device features ON/OFF control, internal short circuit current limit, overvoltage protection, and thermal overload protection, making it suitable for various low power applications such as power modules, TVs, displays, and car stereos. The regulator operates within a temperature range of -40°C to 85°C and has an input voltage rating of up to 35V. However, it is important to note that this product is being discontinued and is only available for existing customers, which may limit its suitability for new projects.

Datasheet Summary
Powered by GS/AI

The NJM2396F63 is a low dropout voltage regulator designed for applications requiring a fixed output voltage of 6.3V. It can deliver an output current of up to 1.5A with a typical dropout voltage of 0.2V at 0.5A load. The device features ON/OFF control, internal short circuit current limit, overvoltage protection, and thermal overload protection, making it suitable for various low power applications such as power modules, TVs, displays, and car stereos. The regulator operates within a temperature range of -40°C to 85°C and has an input voltage rating of up to 35V. However, it is important to note that this product is being discontinued and is only available for existing customers, which may limit its suitability for new projects.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - NJM2396F63 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
NJM2396F63
Voltage Regulators - Linear NJM2396F63
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-220F-4

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-220F-4

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number NJM2396F63
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products