NJR Corporation Buck Boost 1.5A SOIC LDO Voltage Regulator IC NJM2374AM(TE2)

Description
Buck, Boost Switching Regulator IC Positive or Negative 1 Output 1.5A (Switch) 8-SOIC (0.209", 5.30mm Width) Product overview: NJM2374AM(TE2) from NJR Corporation/NJRC is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, Boost, 1.5A, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, Boost, 1.5A, SOIC, LDO Voltage Regulator IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-NJM2374AM(TE2) can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Buck, Boost Switching Regulator IC Positive or Negative 1 Output 1.5A (Switch) 8-SOIC (0.209", 5.30mm Width) Product overview: NJM2374AM(TE2) from NJR Corporation/NJRC is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, Boost, 1.5A, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, Boost, 1.5A, SOIC, LDO Voltage Regulator IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-NJM2374AM(TE2) can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Buck Boost 1.5A SOIC LDO Voltage Regulator IC
699-NJM2374AM(TE2)
Buck Boost 1.5A SOIC LDO Voltage Regulator IC 699-NJM2374AM(TE2)
Buck, Boost Switching Regulator IC Positive or Negative 1 Output 1.5A (Switch) 8-SOIC (0.209", 5.30mm Width) Product overview: NJM2374AM(TE2) from NJR Corporation/NJRC is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, Boost, 1.5A, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, Boost, 1.5A, SOIC, LDO Voltage Regulator IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-NJM2374AM(TE2) can be used for catalog matching and distributor lookup.

Buck, Boost Switching Regulator IC Positive or Negative 1 Output 1.5A (Switch) 8-SOIC (0.209", 5.30mm Width) Product overview: NJM2374AM(TE2) from NJR Corporation/NJRC is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, Boost, 1.5A, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, Boost, 1.5A, SOIC, LDO Voltage Regulator IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-NJM2374AM(TE2) can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits(ICs) - 003882-NJM2374AM(TE2) - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
003882-NJM2374AM(TE2)
Integrated Circuits(ICs) 003882-NJM2374AM(TE2)
Manufacturer: NJR-Corporation-NJRC Win Source Part Number: 003882-NJM2374AM(TE2 ) Category: Integrated Circuits(ICs) Family: PMIC - Voltage Regulators - DC DC Switching Regulators Packaging: Tube Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-SOIC (0.209", 5.30mm Width) Manufacturer Device Package: 8-DMP Current - Output: 1.5A (Switch) Function: Step-Up, Step-Down Topology: Buck, Boost Frequency - Switching: 100Hz ~ 100kHz Number of Outputs: 1 Output Configuration: Positive or Negative Voltage - Input (Min): 2.5V Voltage - Input (Max): 40V Synchronous Rectifier: No Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: NJR-Corporation-NJRC
Win Source Part Number: 003882-NJM2374AM(TE2)
Category: Integrated Circuits(ICs)
Family: PMIC - Voltage Regulators - DC DC Switching Regulators
Packaging: Tube
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-SOIC (0.209", 5.30mm Width)
Manufacturer Device Package: 8-DMP
Current - Output: 1.5A (Switch)
Function: Step-Up, Step-Down
Topology: Buck, Boost
Frequency - Switching: 100Hz ~ 100kHz
Number of Outputs: 1
Output Configuration: Positive or Negative
Voltage - Input (Min): 2.5V
Voltage - Input (Max): 40V
Synchronous Rectifier: No
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Switching Voltage Regulators IC Voltage Regulators
Product Number 699-NJM2374AM(TE2) 003882-NJM2374AM(TE2)
Product Name Buck Boost 1.5A SOIC LDO Voltage Regulator IC Integrated Circuits(ICs)
Package Type Other; Tube SOIC; Other; 8-SOIC (0.209", 5.30mm Width)
IOUT 1.5 amps
VIN 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM22675-Q1 1A SIMPLE SWITCHER, Step-Down Voltage Regulator with Precision Enable - LM22675QMR-ADJ/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; SO PowerPAD
View Details
7 suppliers
PMIC - Voltage Regulators - DC DC Switching Controllers - CS51221EDTB16G - Lingto Electronic Limited
Specs
Special Features Internal Current Limit; Current Limit, Frequency Control, Ramp, Soft Start
fsw 1000 kHz
Duty Cycle 85
View Details
Switching Regulators - 1744659 - RS Components, Ltd.
Specs
Package Type Other; Sip
Efficiency 80 to 88 %
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - CHL8325A-03CRT - 915325-CHL8325A-03CRT - Win Source Electronics
Specs
Package Type Other; PG-VQFN-40-902
Life Cycle Stage PhaseOut; Obsolete
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
5 suppliers