NJR Corporation Integrated Circuits(ICs) NJM2369D

Description
Manufacturer: NJR Corporation/NJRC Win Source Part Number: 335184-NJM2369D Category: Integrated Circuits(ICs) Family: PMIC - Voltage Regulators - DC DC Switching Regulators Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: NJR Corporation/NJRC Win Source Part Number: 335184-NJM2369D Category: Integrated Circuits(ICs) Family: PMIC - Voltage Regulators - DC DC Switching Regulators Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 335184-NJM2369D - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
335184-NJM2369D
Integrated Circuits(ICs) 335184-NJM2369D
Manufacturer: NJR Corporation/NJRC Win Source Part Number: 335184-NJM2369D Category: Integrated Circuits(ICs) Family: PMIC - Voltage Regulators - DC DC Switching Regulators Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: NJR Corporation/NJRC
Win Source Part Number: 335184-NJM2369D
Category: Integrated Circuits(ICs)
Family: PMIC - Voltage Regulators - DC DC Switching Regulators
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now
Sheung Wan, Hong Kong
Switching Controllers
NJM2369D
Switching Controllers NJM2369D
Switching Controllers Cntrl IC for Flyback

Switching Controllers Cntrl IC for Flyback

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Voltage Regulators IC Switching Voltage Regulators
Product Number 335184-NJM2369D NJM2369D
Product Name Integrated Circuits(ICs) Switching Controllers
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - DC DC Switching Controllers - CHL8325A-64CRT - Lingto Electronic Limited
Specs
Special Features Enable, Power Good
fsw 200 to 1200 kHz
View Details
2 suppliers
Wide Input Voltage Adj Frequency, 2.0A Buck Reg W/Enable And Npor - A8587KEJTR-T - Allegro MicroSystems Inc.
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; 10-Pin DFN
View Details
7 suppliers
TPS54332 3.5V to 28V Input, 3.5A, 1MHz Step-Down Converter with Eco-mode - 905X5433200 - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable
Package Type Other; SO PowerPAD
View Details