Nisshinbo Micro Devices Inc. Linear - Linear - Video Processing - NJM2279D NJM2279D

Description
Video Switch IC 14-DIP Package
Request a Quote
Description
Video Switch IC 14-DIP Package
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NJM2279D is a 3-input, 2-output video switch designed for audio-visual applications. It features an internal 6dB amplifier and a 75,Ѷ driver circuit, allowing for direct connection to TV monitors. The device includes a mute function for both outputs and operates with dual supply voltages ranging from ±4V to ±7V or a single supply of +8V to +14V. The NJM2279D has a power dissipation rating of 700mW in a DIP14 package and operates within a temperature range of -20°C to +75°C. Key electrical characteristics include a typical operating current of 17.3mA at ±5V, a voltage gain of approximately 6.3dB, and a total harmonic distortion of less than 0.1%. The input impedance is 20k,Ѷ, and the device exhibits low crosstalk levels, making it suitable for high-quality video switching applications.

Datasheet Summary
Powered by GS/AI

The NJM2279D is a 3-input, 2-output video switch designed for audio-visual applications. It features an internal 6dB amplifier and a 75,Ѷ driver circuit, allowing for direct connection to TV monitors. The device includes a mute function for both outputs and operates with dual supply voltages ranging from ±4V to ±7V or a single supply of +8V to +14V. The NJM2279D has a power dissipation rating of 700mW in a DIP14 package and operates within a temperature range of -20°C to +75°C. Key electrical characteristics include a typical operating current of 17.3mA at ±5V, a voltage gain of approximately 6.3dB, and a total harmonic distortion of less than 0.1%. The input impedance is 20k,Ѷ, and the device exhibits low crosstalk levels, making it suitable for high-quality video switching applications.

Suppliers

Company
Product
Description
Supplier Links
 - 2129-NJM2279D-ND - DigiKey
Thief River Falls, MN, United States
Video Switch IC 14-DIP Package

Video Switch IC 14-DIP Package

Buy Now Datasheet
Linear - Linear - Video Processing - NJM2279D - 060245-NJM2279D - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Video Processing - NJM2279D
060245-NJM2279D
Linear - Linear - Video Processing - NJM2279D 060245-NJM2279D
Manufacturer: NJR Corporation/NJRC Win Source Part Number: 060245-NJM2279D Packaging: Tube/Rail Type: Video Switch, 3-Input, 2-Output Applications: Monitors, TV Mounting: Through Hole Categories: Integrated Circuits Status: Active Case / Package: 14-DIP Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: NJR Corporation/NJRC
Win Source Part Number: 060245-NJM2279D
Packaging: Tube/Rail
Type: Video Switch, 3-Input, 2-Output
Applications: Monitors, TV
Mounting: Through Hole
Categories: Integrated Circuits
Status: Active
Case / Package: 14-DIP
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Video Processing - NJM2279D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Video Processing
NJM2279D
Integrated Circuits (ICs) - Linear - Video Processing NJM2279D
IC VIDEO SWITCH 3INP/2OUT 14DIP

IC VIDEO SWITCH 3INP/2OUT 14DIP

Supplier's Site
Linear - Video Processing - NJM2279D - Lingto Electronic Limited
Shenzhen, China
Linear - Video Processing
NJM2279D
Linear - Video Processing NJM2279D
IC VIDEO SWITCH 3INP/2OUT 14DIP

IC VIDEO SWITCH 3INP/2OUT 14DIP

Supplier's Site Datasheet
Video Processing - NJM2279D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Video Processing
NJM2279D
Video Processing NJM2279D
Video Switch IC 14-DIP Package

Video Switch IC 14-DIP Package

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Video Processor ICs Video Processor ICs Video Processor ICs Video Processor ICs Video Processor ICs
Product Number 2129-NJM2279D-ND 060245-NJM2279D NJM2279D NJM2279D NJM2279D
Product Name Linear - Linear - Video Processing - NJM2279D Integrated Circuits (ICs) - Linear - Video Processing Linear - Video Processing Video Processing
Mounting Through Hole Through Hole Through Hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

FTTH xPON Differential Video Receiver - QPL7434 - Qorvo
Specs
Package/Case QFN-20
Supply Voltage 5 volts
Supply Current 270 milliamps
View Details
 - SI21672-B22-GMR-ND - DigiKey
Specs
Mounting Surface Mount (SMT)
Package/Case 68-VFQFN Exposed Pad
Supply Voltage 1.14 to 3.6 volts
View Details
4 suppliers
Graphics Controllers - 1775937 - RS Components, Ltd.
Specs
Package/Case Vqfn
View Details