Nisshinbo Micro Devices Inc. Linear - Linear - Video Processing - NJM2264D NJM2264D

Description
Manufacturer: NJR Corporation/NJRC Win Source Part Number: 060240-NJM2264D Packaging: Tube/Rail Type: Signal Superimposer Applications: Video Players Mounting: Through Hole Categories: Integrated Circuits Status: Active Case / Package: 8-DIP Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 50
Request a Quote Datasheet
Description
Manufacturer: NJR Corporation/NJRC Win Source Part Number: 060240-NJM2264D Packaging: Tube/Rail Type: Signal Superimposer Applications: Video Players Mounting: Through Hole Categories: Integrated Circuits Status: Active Case / Package: 8-DIP Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Video Processing - NJM2264D - 060240-NJM2264D - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Video Processing - NJM2264D
060240-NJM2264D
Linear - Linear - Video Processing - NJM2264D 060240-NJM2264D
Manufacturer: NJR Corporation/NJRC Win Source Part Number: 060240-NJM2264D Packaging: Tube/Rail Type: Signal Superimposer Applications: Video Players Mounting: Through Hole Categories: Integrated Circuits Status: Active Case / Package: 8-DIP Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 50

Manufacturer: NJR Corporation/NJRC
Win Source Part Number: 060240-NJM2264D
Packaging: Tube/Rail
Type: Signal Superimposer
Applications: Video Players
Mounting: Through Hole
Categories: Integrated Circuits
Status: Active
Case / Package: 8-DIP
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 50

Buy Now Datasheet
 - 2129-NJM2264D-ND - DigiKey
Thief River Falls, MN, United States
Video Switch IC 8-DIP Package

Video Switch IC 8-DIP Package

Buy Now Datasheet
Video Processing - NJM2264D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Video Processing
NJM2264D
Video Processing NJM2264D
Video Switch IC 8-DIP Package

Video Switch IC 8-DIP Package

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Video Processing - NJM2264D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Video Processing
NJM2264D
Integrated Circuits (ICs) - Linear - Video Processing NJM2264D
IC VIDEO SGNL SUPERIMPOSER 8DIP

IC VIDEO SGNL SUPERIMPOSER 8DIP

Supplier's Site
Linear - Video Processing - NJM2264D - Lingto Electronic Limited
Shenzhen, China
Linear - Video Processing
NJM2264D
Linear - Video Processing NJM2264D
IC VIDEO SGNL SUPERIMPOSER 8DIP

IC VIDEO SGNL SUPERIMPOSER 8DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Video Processor ICs Video Processor ICs Video Processor ICs Video Processor ICs Video Processor ICs
Product Number 060240-NJM2264D 2129-NJM2264D-ND NJM2264D NJM2264D NJM2264D
Product Name Linear - Linear - Video Processing - NJM2264D Video Processing Integrated Circuits (ICs) - Linear - Video Processing Linear - Video Processing
Package/Case 8-DIP "8-DIP (0.300"", 7.62mm)" 8-DIP (0.300\", 7.62mm) 8-DIP (0.300, 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

Video Processing Ic - 684-SI2169-B40-GMR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.14 to 3.6 volts
View Details
5 suppliers
Graphics Controllers - 2153532 - RS Components, Ltd.
Specs
Package/Case Vqfn
Operating Temperature -40 to ? F (-40 to ? C)
View Details
Video Processing - GS4981-IDA - Quarktwin Technology Ltd.
Specs
Mounting Through Hole
Package/Case 8-DIP
View Details