Video Switch IC 8-DIP Package
Manufacturer: NJR Corporation/NJRC
Win Source Part Number: 060236-NJM2244D
Packaging: Tube/Rail
Type: Video Switch, 3-Input 1-Output
Applications: Video Camera
Mounting: Through Hole
Categories: Integrated Circuits
Status: Active
Case / Package: 8-DIP
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
IC VIDEO SW 3IN/1OUT 8DIP
Video Switch IC 8-DIP Package
IC VIDEO SW 3IN/1OUT 8DIP
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | 2129-NJM2244D-ND | 060236-NJM2244D | NJM2244D | NJM2244D | NJM2244D |
| Product Name | Linear - Linear - Video Processing - NJM2244D | Integrated Circuits (ICs) - Linear - Video Processing | Video Processing | Linear - Video Processing | |
| Mounting | Through Hole | Through Hole | Through Hole | Through Hole |