Manufacturer: NJR-Corporation-NJRC
Win Source Part Number: 003862-NJM2229M-TP
Category: Integrated Circuits(ICs)
Family: Linear - Video Processing
Packaging: Tube
Type: Synchronous Separator
Mounting Style: SMD/SMT
Package: 16-SOIC (0.209", 5.30mm Width)
Manufacturer Device Package: 16-DMP
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 003862-NJM2229M-TP |
| Product Name | Integrated Circuits(ICs) |