Manufacturer: NJR Corporation/NJRC
Win Source Part Number: 209175-NJM2174V(TE1)
Packaging: Reel - TR
Type: Class AB
Features: Mute
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 75°C (TA)
Case / Package: 14-SSOP
Dimension: 14-LSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 209175-NJM2174V(TE1) |
| Product Name | Linear - Linear - Amplifiers - Audio - NJM2174V(TE1) |
| Supply Voltage | Other; 4.5 V ~ 5.5 V |