NJR Corporation Linear - Linear - Amplifiers - Audio - NJM2149D NJM2149D

Description
Manufacturer: NJR Corporation/NJRC Win Source Part Number: 025332-NJM2149D Packaging: Tube/Rail Type: Class AB Features: Standby Mounting: Through Hole Output Type: 1-Channel (Mono) Max Output Power x Channels @ Load: 250mW x 1 @ 32 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-DIP Dimension: 8-DIP (0.300", 7.62mm) Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: NJR Corporation/NJRC Win Source Part Number: 025332-NJM2149D Packaging: Tube/Rail Type: Class AB Features: Standby Mounting: Through Hole Output Type: 1-Channel (Mono) Max Output Power x Channels @ Load: 250mW x 1 @ 32 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-DIP Dimension: 8-DIP (0.300", 7.62mm) Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Audio - NJM2149D - 025332-NJM2149D - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - NJM2149D
025332-NJM2149D
Linear - Linear - Amplifiers - Audio - NJM2149D 025332-NJM2149D
Manufacturer: NJR Corporation/NJRC Win Source Part Number: 025332-NJM2149D Packaging: Tube/Rail Type: Class AB Features: Standby Mounting: Through Hole Output Type: 1-Channel (Mono) Max Output Power x Channels @ Load: 250mW x 1 @ 32 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-DIP Dimension: 8-DIP (0.300", 7.62mm) Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: NJR Corporation/NJRC
Win Source Part Number: 025332-NJM2149D
Packaging: Tube/Rail
Type: Class AB
Features: Standby
Mounting: Through Hole
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 250mW x 1 @ 32 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-DIP
Dimension: 8-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 025332-NJM2149D
Product Name Linear - Linear - Amplifiers - Audio - NJM2149D
Supply Voltage Other; 2 V ~ 6 V
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4591TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 34-WFQFN Exposed Pad
Pins 34 #
View Details
SN54AC14-SP Hex Schmitt-trigger Inverters - 5962-8762402VDA - Texas Instruments
Specs
Technology AC
Device Type SN54AC14-SP Hex Schmitt-trigger Inverters
Supply Voltage 3.3V; Other; 3.3,5
View Details
Human Machine Interface (HMI) - 762-4101 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
 - 54ACTQ245DM/B - Rochester Electronics
Specs
Device Type Line / Bus Driver; Transceiver
Package Type DIP; CDIP; CDIP20
View Details
3 suppliers