NJR Corporation Integrated Circuits(ICs) NJM2137M-TE2

Description
Manufacturer: NJR Corporation/NJRC Win Source Part Number: 003844-NJM2137M-TE2 Category: Integrated Circuits(ICs) Family: Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Packaging: Tube Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.209", 5.30mm Width) Manufacturer Device Package: 8-DMP Number of Circuits: 2 Amplifier Type: General Purpose Slew Rate: 45 V/μs Gain Bandwidth Product: 200MHz Current - Input Bias: 500nA Voltage - Input Offset: 1mV Current - Supply: 1.14mA Voltage - Supply, Single/Dual (±): ±1.35 V ~ 6 V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: NJR Corporation/NJRC Win Source Part Number: 003844-NJM2137M-TE2 Category: Integrated Circuits(ICs) Family: Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Packaging: Tube Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.209", 5.30mm Width) Manufacturer Device Package: 8-DMP Number of Circuits: 2 Amplifier Type: General Purpose Slew Rate: 45 V/μs Gain Bandwidth Product: 200MHz Current - Input Bias: 500nA Voltage - Input Offset: 1mV Current - Supply: 1.14mA Voltage - Supply, Single/Dual (±): ±1.35 V ~ 6 V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 003844-NJM2137M-TE2 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
003844-NJM2137M-TE2
Integrated Circuits(ICs) 003844-NJM2137M-TE2
Manufacturer: NJR Corporation/NJRC Win Source Part Number: 003844-NJM2137M-TE2 Category: Integrated Circuits(ICs) Family: Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Packaging: Tube Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.209", 5.30mm Width) Manufacturer Device Package: 8-DMP Number of Circuits: 2 Amplifier Type: General Purpose Slew Rate: 45 V/μs Gain Bandwidth Product: 200MHz Current - Input Bias: 500nA Voltage - Input Offset: 1mV Current - Supply: 1.14mA Voltage - Supply, Single/Dual (±): ±1.35 V ~ 6 V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: NJR Corporation/NJRC
Win Source Part Number: 003844-NJM2137M-TE2
Category: Integrated Circuits(ICs)
Family: Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Packaging: Tube
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.209", 5.30mm Width)
Manufacturer Device Package: 8-DMP
Number of Circuits: 2
Amplifier Type: General Purpose
Slew Rate: 45 V/μs
Gain Bandwidth Product: 200MHz
Current - Input Bias: 500nA
Voltage - Input Offset: 1mV
Current - Supply: 1.14mA
Voltage - Supply, Single/Dual (±): ±1.35 V ~ 6 V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Operational Amplifiers
NJM2137M-TE2
High Speed Operational Amplifiers NJM2137M-TE2
High Speed Operational Amplifiers Wideband High Slew

High Speed Operational Amplifiers Wideband High Slew

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Amplifier and Comparator Chips Operational Amplifiers
Product Number 003844-NJM2137M-TE2 NJM2137M-TE2
Product Name Integrated Circuits(ICs) High Speed Operational Amplifiers
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 2484241P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SSOP; SOP; SSOP-14
Number of Pins 7
View Details
Analog - MTLF155MD8 - Micross Components, Inc.
Micross Components, Inc.
View Details