NJR Corporation Linear - Linear - Amplifiers - Audio - NJM2135M(TE2) NJM2135M(TE2)

Description
Manufacturer: NJR Corporation/NJRC Win Source Part Number: 060226-NJM2135M(TE2) Packaging: Reel - TR Type: Class AB Features: Standby Mounting: SMD (SMT) Output Type: 1-Channel (Mono) Max Output Power x Channels @ Load: 400mW x 1 @ 100 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 75°C (TA) Case / Package: 8-DMP Dimension: 8-SOIC (0.209", 5.30mm Width) Supply Voltage - Operating: 2 V to 16 V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: NJR Corporation/NJRC Win Source Part Number: 060226-NJM2135M(TE2) Packaging: Reel - TR Type: Class AB Features: Standby Mounting: SMD (SMT) Output Type: 1-Channel (Mono) Max Output Power x Channels @ Load: 400mW x 1 @ 100 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 75°C (TA) Case / Package: 8-DMP Dimension: 8-SOIC (0.209", 5.30mm Width) Supply Voltage - Operating: 2 V to 16 V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Audio - NJM2135M(TE2) - 060226-NJM2135M(TE2) - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - NJM2135M(TE2)
060226-NJM2135M(TE2)
Linear - Linear - Amplifiers - Audio - NJM2135M(TE2) 060226-NJM2135M(TE2)
Manufacturer: NJR Corporation/NJRC Win Source Part Number: 060226-NJM2135M(TE2) Packaging: Reel - TR Type: Class AB Features: Standby Mounting: SMD (SMT) Output Type: 1-Channel (Mono) Max Output Power x Channels @ Load: 400mW x 1 @ 100 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 75°C (TA) Case / Package: 8-DMP Dimension: 8-SOIC (0.209", 5.30mm Width) Supply Voltage - Operating: 2 V to 16 V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: NJR Corporation/NJRC
Win Source Part Number: 060226-NJM2135M(TE2)
Packaging: Reel - TR
Type: Class AB
Features: Standby
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 400mW x 1 @ 100 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 75°C (TA)
Case / Package: 8-DMP
Dimension: 8-SOIC (0.209", 5.30mm Width)
Supply Voltage - Operating: 2 V to 16 V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 060226-NJM2135M(TE2)
Product Name Linear - Linear - Amplifiers - Audio - NJM2135M(TE2)
Supply Voltage Other; 2 V ~ 16 V
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5367CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
4 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-405 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
 - BTS54220LBFXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Device Type Sensor Interface
Features RoHS
Package Type TSON-24
View Details