Nisshinbo Micro Devices Inc. Instrumentation, Op Amps, Buffer Amps NJM2114M

Description
Audio Amplifier 2 Circuit 8-DMP
Request a Quote Datasheet
Description
Audio Amplifier 2 Circuit 8-DMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Instrumentation, Op Amps, Buffer Amps - 2129-NJM2114M-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
2129-NJM2114M-ND
Instrumentation, Op Amps, Buffer Amps 2129-NJM2114M-ND
Audio Amplifier 2 Circuit 8-DMP

Audio Amplifier 2 Circuit 8-DMP

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJM2114M - 060220-NJM2114M - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJM2114M
060220-NJM2114M
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJM2114M 060220-NJM2114M
Manufacturer: NJR Corporation/NJRC Win Source Part Number: 060220-NJM2114M Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 15 V/μs Current - Input Bias: 500nA Voltage - Input Offset: 200μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 75°C Case / Package: 8-DMP Supply Voltage - Operating: ±3 V to 22 V Operating Supply Current: 9mA Channel Output Current: 60mA Gain Bandwidth Product (GBP): 13MHz Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: NJR Corporation/NJRC
Win Source Part Number: 060220-NJM2114M
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 15 V/μs
Current - Input Bias: 500nA
Voltage - Input Offset: 200μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 75°C
Case / Package: 8-DMP
Supply Voltage - Operating: ±3 V to 22 V
Operating Supply Current: 9mA
Channel Output Current: 60mA
Gain Bandwidth Product (GBP): 13MHz
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - NJM2114M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
NJM2114M
Integrated Circuits (ICs) - Linear - Amplifiers NJM2114M
IC AUDIO 2 CIRCUIT 8DMP

IC AUDIO 2 CIRCUIT 8DMP

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJM2114M - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
NJM2114M
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps NJM2114M
IC AUDIO 2 CIRCUIT 8DMP

IC AUDIO 2 CIRCUIT 8DMP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
NJM2114M
Operational Amplifiers - Op Amps NJM2114M
Operational Amplifiers - Op Amps Dual Low Noise

Operational Amplifiers - Op Amps Dual Low Noise

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - NJM2114M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
NJM2114M
Instrumentation, OP Amps, Buffer Amps NJM2114M
Audio Amplifier 2 Circuit 8-DMP

Audio Amplifier 2 Circuit 8-DMP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 2129-NJM2114M-ND 060220-NJM2114M NJM2114M NJM2114M NJM2114M NJM2114M
Product Name Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJM2114M Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps
Source Current (IS) 9 milliamps 9 milliamps 9 milliamps 9 milliamps
Slew Rate 15 V/µs 15 V/µs 1.50E-5 V/µs 15 V/µs
Operating Temperature -20 to 75 C (-4 to 167 F) -20 to 75 C (-4 to 167 F) -20 to 75 C (-4 to 167 F) -20 to 75 C (-4 to 167 F)
Package Type SOIC; "8-SOIC (0.197"", 5.00mm Width)" 8-DMP 8-SOIC (0.197, 5.00mm Width) SOIC; 8-SOIC (0.197\", 5.00mm Width)
Supply Voltage (VS) 3 to 22 volts 44 volts
Unlock Full Specs
to access all available technical data