Manufacturer: NJR Corporation/NJRC
Win Source Part Number: 003827-NJM2113M
Packaging: Tube/Rail
Type: Class AB
Features: Standby
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 400mW x 1 @ 100 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 75°C (TA)
Case / Package: 8-DMP
Dimension: 8-SOIC (0.209", 5.30mm Width)
Supply Voltage - Operating: 2 V to 16 V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 003827-NJM2113M |
| Product Name | Linear - Linear - Amplifiers - Audio - NJM2113M |
| Supply Voltage | Other; 2 V ~ 16 V |