NJR Corporation Integrated Circuits(ICs) NJM2113M-TE1

Description
Manufacturer: NJR-Corporation-NJRC Win Source Part Number: 003828-NJM2113M-TE1 Category: Integrated Circuits(ICs) Family: Linear - Amplifiers - Audio Packaging: Tube Type: Class AB Mounting Style: SMD/SMT Operating Temperature Range: -20°C ~ 75°C (TA) Features: Standby Package: 8-SOIC (0.209", 5.30mm Width) Manufacturer Device Package: 8-DMP Output Type: 1-Channel (Mono) Operating Supply Voltage: 2 V ~ 16 V Max Output Power x Channels @ Load: 400mW x 1 @ 100 Ohm Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: NJR-Corporation-NJRC Win Source Part Number: 003828-NJM2113M-TE1 Category: Integrated Circuits(ICs) Family: Linear - Amplifiers - Audio Packaging: Tube Type: Class AB Mounting Style: SMD/SMT Operating Temperature Range: -20°C ~ 75°C (TA) Features: Standby Package: 8-SOIC (0.209", 5.30mm Width) Manufacturer Device Package: 8-DMP Output Type: 1-Channel (Mono) Operating Supply Voltage: 2 V ~ 16 V Max Output Power x Channels @ Load: 400mW x 1 @ 100 Ohm Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 003828-NJM2113M-TE1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
003828-NJM2113M-TE1
Integrated Circuits(ICs) 003828-NJM2113M-TE1
Manufacturer: NJR-Corporation-NJRC Win Source Part Number: 003828-NJM2113M-TE1 Category: Integrated Circuits(ICs) Family: Linear - Amplifiers - Audio Packaging: Tube Type: Class AB Mounting Style: SMD/SMT Operating Temperature Range: -20°C ~ 75°C (TA) Features: Standby Package: 8-SOIC (0.209", 5.30mm Width) Manufacturer Device Package: 8-DMP Output Type: 1-Channel (Mono) Operating Supply Voltage: 2 V ~ 16 V Max Output Power x Channels @ Load: 400mW x 1 @ 100 Ohm Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: NJR-Corporation-NJRC
Win Source Part Number: 003828-NJM2113M-TE1
Category: Integrated Circuits(ICs)
Family: Linear - Amplifiers - Audio
Packaging: Tube
Type: Class AB
Mounting Style: SMD/SMT
Operating Temperature Range: -20°C ~ 75°C (TA)
Features: Standby
Package: 8-SOIC (0.209", 5.30mm Width)
Manufacturer Device Package: 8-DMP
Output Type: 1-Channel (Mono)
Operating Supply Voltage: 2 V ~ 16 V
Max Output Power x Channels @ Load: 400mW x 1 @ 100 Ohm
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 003828-NJM2113M-TE1
Product Name Integrated Circuits(ICs)
Supply Voltage Other; 2 V ~ 16 V
Unlock Full Specs
to access all available technical data

Similar Products

 - A4949KLJTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOIC; SOIC8
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-405 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
 - CDM10VD2XTSA1 - Rochester Electronics
Infineon Technologies AG
Specs
Device Type Sensor Interface
Features RoHS
Package Type SOT23; SOT-23-6
View Details