NJR Corporation PMIC - PMIC - Power Supply Controllers, Monitors - NJM2103D NJM2103D

Description
Manufacturer: NJR Corporation/NJRC Win Source Part Number: 060217-NJM2103D Packaging: Tube/Rail Applications: Power Supply, Supervisor Mounting: Through Hole Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-DIP Supply Voltage - Operating: 3.5 V to 18 V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 50
Request a Quote Datasheet
Description
Manufacturer: NJR Corporation/NJRC Win Source Part Number: 060217-NJM2103D Packaging: Tube/Rail Applications: Power Supply, Supervisor Mounting: Through Hole Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-DIP Supply Voltage - Operating: 3.5 V to 18 V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - NJM2103D - 060217-NJM2103D - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - NJM2103D
060217-NJM2103D
PMIC - PMIC - Power Supply Controllers, Monitors - NJM2103D 060217-NJM2103D
Manufacturer: NJR Corporation/NJRC Win Source Part Number: 060217-NJM2103D Packaging: Tube/Rail Applications: Power Supply, Supervisor Mounting: Through Hole Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-DIP Supply Voltage - Operating: 3.5 V to 18 V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 50

Manufacturer: NJR Corporation/NJRC
Win Source Part Number: 060217-NJM2103D
Packaging: Tube/Rail
Applications: Power Supply, Supervisor
Mounting: Through Hole
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-DIP
Supply Voltage - Operating: 3.5 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 50

Buy Now Datasheet
Power Supply Controllers, Monitors - NJM2103D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
NJM2103D
Power Supply Controllers, Monitors NJM2103D
Power Supply Controller Power Supply, Supervisor 8-DIP

Power Supply Controller Power Supply, Supervisor 8-DIP

Buy Now
Sheung Wan, Hong Kong
Supervisory Circuits
NJM2103D
Supervisory Circuits NJM2103D
Supervisory Circuits Signal Generator

Supervisory Circuits Signal Generator

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 060217-NJM2103D NJM2103D NJM2103D
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - NJM2103D Power Supply Controllers, Monitors Supervisory Circuits
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Management - Specialized - ACT8840QM175-T - 1135585-ACT8840QM175-T - Win Source Electronics
Specs
Output Options Inverting
Supply Voltage 3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Supervisors - ADM1817-R22ART-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
BQ2023 Single-Wire Advanced Battery Monitor IC for Cellular and PDA Applications - BQ2023PW - Texas Instruments
Specs
Type TSSOP
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
4 suppliers
Voltage Reference - TL431AQDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details