NJR Corporation Linear - Linear - Amplifiers - Audio - NJM2070D NJM2070D

Description
Manufacturer: NJR Corporation/NJRC Win Source Part Number: 060210-NJM2070D Packaging: Tube/Rail Type: Class AB Mounting: Through Hole Output Type: 1-Channel (Mono) Max Output Power x Channels @ Load: 600mW x 1 @ 4 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-DIP Dimension: 8-DIP (0.300", 7.62mm) Supply Voltage - Operating: 1.8 V to 15 V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 50
Request a Quote Datasheet
Description
Manufacturer: NJR Corporation/NJRC Win Source Part Number: 060210-NJM2070D Packaging: Tube/Rail Type: Class AB Mounting: Through Hole Output Type: 1-Channel (Mono) Max Output Power x Channels @ Load: 600mW x 1 @ 4 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-DIP Dimension: 8-DIP (0.300", 7.62mm) Supply Voltage - Operating: 1.8 V to 15 V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Audio - NJM2070D - 060210-NJM2070D - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - NJM2070D
060210-NJM2070D
Linear - Linear - Amplifiers - Audio - NJM2070D 060210-NJM2070D
Manufacturer: NJR Corporation/NJRC Win Source Part Number: 060210-NJM2070D Packaging: Tube/Rail Type: Class AB Mounting: Through Hole Output Type: 1-Channel (Mono) Max Output Power x Channels @ Load: 600mW x 1 @ 4 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-DIP Dimension: 8-DIP (0.300", 7.62mm) Supply Voltage - Operating: 1.8 V to 15 V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 50

Manufacturer: NJR Corporation/NJRC
Win Source Part Number: 060210-NJM2070D
Packaging: Tube/Rail
Type: Class AB
Mounting: Through Hole
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 600mW x 1 @ 4 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-DIP
Dimension: 8-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 1.8 V to 15 V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 50

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 060210-NJM2070D
Product Name Linear - Linear - Amplifiers - Audio - NJM2070D
Supply Voltage Other; 1.8 V ~ 15 V
Unlock Full Specs
to access all available technical data

Similar Products

Driver Ic; Supply Voltage Min Allegro Microsystems - 09F1597 - Newark, An Avnet Company
Specs
Supply Voltage Other; 4.5V
# of Devices 1 #
Pins 18 #
View Details
Power Switch ICs - 2291762P - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Package Type TO-252
View Details
Interface module - 289-427 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details