Manufacturer: NJR Corporation/NJRC
Win Source Part Number: 045200-NJM12903M
Packaging: Tube/Rail
Type: General Purpose
Mounting: SMD (SMT)
Output Type: Open Collector
Number of Elements: 2
Voltage - Input Offset (Max): 4mV @ 5V
Current - Input Bias (Max): 0.2μA @ 5V
Current - Output (Typ): 10mA @ 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-DMP
Supply Voltage - Operating: 2 V to 14 V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Analog Comparators Single Supply Dual Comparator
IC COMP DUAL SNGL-SUPPLY 8-DMP
Comparator General Purpose Open-Collector 8-DMP
| Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators |
| Product Number | 045200-NJM12903M | NJM12903M | NJM12903M | NJM12903M |
| Product Name | Linear - Linear - Comparators - NJM12903M | Analog Comparators | Linear - Comparators | Comparators |
| Supply Voltage (VS) | 2 to 14 volts | |||
| VOS | 4 millivolts | 4 millivolts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |