Nisshinbo Micro Devices Inc. Instrumentation, Op Amps, Buffer Amps NJM082D#

Description
J-FET Amplifier 2 Circuit 8-DIP
Request a Quote Datasheet
Description
J-FET Amplifier 2 Circuit 8-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Instrumentation, Op Amps, Buffer Amps - 2129-NJM082D#-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
2129-NJM082D#-ND
Instrumentation, Op Amps, Buffer Amps 2129-NJM082D#-ND
J-FET Amplifier 2 Circuit 8-DIP

J-FET Amplifier 2 Circuit 8-DIP

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJM082D# - 098248-NJM082D# - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJM082D#
098248-NJM082D#
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJM082D# 098248-NJM082D#
Manufacturer: NJR Corporation/NJRC Win Source Part Number: 098248-NJM082D# Packaging: Tube/Rail Number of Circuits: 2 Mounting: Through Hole Amplifier Type: J-FET Slew Rate: 20 V/μs Current - Input Bias: 30pA Voltage - Input Offset: 5mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-DIP Supply Voltage - Operating: ±4 V to 18 V Operating Supply Current: 3mA Gain Bandwidth Product (GBP): 5MHz Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Sufficient Quantity per package: 50

Manufacturer: NJR Corporation/NJRC
Win Source Part Number: 098248-NJM082D#
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: Through Hole
Amplifier Type: J-FET
Slew Rate: 20 V/μs
Current - Input Bias: 30pA
Voltage - Input Offset: 5mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-DIP
Supply Voltage - Operating: ±4 V to 18 V
Operating Supply Current: 3mA
Gain Bandwidth Product (GBP): 5MHz
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Sufficient
Quantity per package: 50

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - NJM082D# - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
NJM082D#
Instrumentation, OP Amps, Buffer Amps NJM082D#
J-FET Amplifier 2 Circuit 8-DIP

J-FET Amplifier 2 Circuit 8-DIP

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - NJM082D# - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
NJM082D#
Integrated Circuits (ICs) - Linear - Amplifiers NJM082D#
IC OPAMP JFET 2 CIRCUIT 8DIP

IC OPAMP JFET 2 CIRCUIT 8DIP

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJM082D# - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
NJM082D#
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps NJM082D#
IC OPAMP JFET 2 CIRCUIT 8DIP

IC OPAMP JFET 2 CIRCUIT 8DIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 2129-NJM082D#-ND 098248-NJM082D# NJM082D# NJM082D# NJM082D#
Product Name Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJM082D# Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS
Source Current (IS) 3 milliamps 3 milliamps 3 milliamps 3 milliamps
Slew Rate 13 V/µs 20 V/µs 13 V/µs 1.30E-5 V/µs
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type DIP; "8-DIP (0.300"", 7.62mm)" DIP; 8-DIP DIP; 8-DIP (0.300\", 7.62mm) Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

LM124A Quadruple Operational Amplifier - 7704302DA - Texas Instruments
Specs
VOS 3 millivolts
CMRR 70 dB
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Op Amps - 2449758P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOP; SOP-8
Number of Pins 8
View Details