Nisshinbo Micro Devices Inc. RF Switches NJG1816K75-TE1

Description
RF Switch IC SIGFOX, LoRaWAN, Wi-SUN SPDT 50Ohm 6-DFN (1x1)
Request a Quote Datasheet
Description
RF Switch IC SIGFOX, LoRaWAN, Wi-SUN SPDT 50Ohm 6-DFN (1x1)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 2129-NJG1816K75-TE1TR-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC SIGFOX, LoRaWAN, Wi-SUN SPDT 50Ohm 6-DFN (1x1)

RF Switch IC SIGFOX, LoRaWAN, Wi-SUN SPDT 50Ohm 6-DFN (1x1)

Buy Now Datasheet
RF Switches - 2129-NJG1816K75-TE1CT-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC SIGFOX, LoRaWAN, Wi-SUN SPDT 50Ohm 6-DFN (1x1)

RF Switch IC SIGFOX, LoRaWAN, Wi-SUN SPDT 50Ohm 6-DFN (1x1)

Buy Now Datasheet
RF Switches - 2129-NJG1816K75-TE1DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC SIGFOX, LoRaWAN, Wi-SUN SPDT 50Ohm 6-DFN (1x1)

RF Switch IC SIGFOX, LoRaWAN, Wi-SUN SPDT 50Ohm 6-DFN (1x1)

Buy Now Datasheet
RF and Wireless - RF Switches - NJG1816K75-TE1 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Switches
NJG1816K75-TE1
RF and Wireless - RF Switches NJG1816K75-TE1
IC RF SWITCH SPDT 3GHZ 6DFN

IC RF SWITCH SPDT 3GHZ 6DFN

Supplier's Site
RF Switches - NJG1816K75-TE1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
NJG1816K75-TE1
RF Switches NJG1816K75-TE1
RF Switch IC SIGFOX, LoRaWAN, Wi-SUN SPDT 50Ohm 6-DFN (1x1)

RF Switch IC SIGFOX, LoRaWAN, Wi-SUN SPDT 50Ohm 6-DFN (1x1)

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches
Product Number 2129-NJG1816K75-TE1TR-ND NJG1816K75-TE1 NJG1816K75-TE1
Product Name RF Switches RF and Wireless - RF Switches RF Switches
Package Type Surface Mount; 6-XFDFN Exposed Pad Surface Mount
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Frequency Range 50 to 3000 MHz 50 to 3000 MHz 50 to 3000 MHz
Insertion Loss 0.4500 dB 0.4500 dB 0.4500 dB
Unlock Full Specs
to access all available technical data

Similar Products

0.05 - 10 GHz High Isolation SP4T Switch - QPC6122 - Qorvo
Specs
Package Type SMT LGA Package
Frequency Range 50 to 10000 MHz
Insertion Loss 0.8000 dB
View Details
RF/IF and RFID - RF Switches - 1235863-SKY13353-337LF - Win Source Electronics
Specs
Isolation 18 dB
Impedance 50 ohms
View Details
3 suppliers
Absorptive SPDT, SMT Solid State Switch, DC - 5000 MHz, 50Ω - MSWA2-50+ - Mini-Circuits
Specs
Package Type Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 5000 MHz
View Details
2 suppliers
Waveguide Coaxial Switches - NWCSD-90-S - kTB Solutions
Specs
Frequency Range 0.0 to 12400 MHz
Type Double Pole Double Throw; DPDT
View Details