Nisshinbo Micro Devices Inc. RF Switches NJG1519KC1-TE3

Description
RF Switch IC GSM SP4T 2.5GHz 50Ohm 10-FLP
Request a Quote Datasheet
Description
RF Switch IC GSM SP4T 2.5GHz 50Ohm 10-FLP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 2129-NJG1519KC1-TE3TR-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC GSM SP4T 2.5GHz 50Ohm 10-FLP

RF Switch IC GSM SP4T 2.5GHz 50Ohm 10-FLP

Buy Now Datasheet
RF Switches - NJG1519KC1-TE3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
NJG1519KC1-TE3
RF Switches NJG1519KC1-TE3
RF Switch IC GSM SP4T 2.5 GHz 50Ohm 10-FLP

RF Switch IC GSM SP4T 2.5 GHz 50Ohm 10-FLP

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches
Product Number 2129-NJG1519KC1-TE3TR-ND NJG1519KC1-TE3
Product Name RF Switches RF Switches
Package Type Surface Mount; 10-SMD, Flat Leads
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 2500 MHz 0.0 to 2500 MHz
Insertion Loss 0.8000 dB 0.8000 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switch Systems- Mechanical Switch - SSU5503A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
Specs
Frequency Range 100 to 7200 MHz
View Details
0.1-20 GHz Surface Mount High Power SPDT Switch - MSW2-1002HLGA - Marki Microwave LLC
Specs
Package Type Surface Mount
Frequency Range 100 to 20000 MHz
View Details
Surface Mount Relay Switchs - NSS2 - kTB Solutions
Specs
Frequency Range 0.0 to 18000 MHz
Type Single Pole Double Throw; SPDT
View Details