Nisshinbo Micro Devices Inc. Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps MUSES8920E

Description
Manufacturer: Nisshinbo Micro Devices Inc. Win Source Part Number: 1316691-MUSES8920E Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Instrumentation, OP Amps, Buffer Amps Packaging: Tube Number of Circuits: 2 Standard Package: 100 Mounting: Surface Mount Amplifier Type: Audio Slew Rate: 25V/µs Gain Bandwidth Product: 11 MHz Current - Input Bias: 5 pA Voltage - Input Offset: 800 µV Current - Supply: 9mA Supplier Device Package: 8-SOP Temperature Range - Operating: -40°C ~ 125°C Case / Package: 8-SOIC (0.154", 3.90mm Width) ECCN: EAR99 Fake Threat In the Open Market: 68 HTSUS: 8542.33.0001 Other Part Number: 190-MUSES8920E,190-M USES8920E-ND,2129-MU SES8920E Base Product Number: MUSES8920 Product Status: Obsolete Voltage - Supply Span (Min): 7 V Voltage - Supply Span (Max): 34 V
Request a Quote
Description
Manufacturer: Nisshinbo Micro Devices Inc. Win Source Part Number: 1316691-MUSES8920E Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Instrumentation, OP Amps, Buffer Amps Packaging: Tube Number of Circuits: 2 Standard Package: 100 Mounting: Surface Mount Amplifier Type: Audio Slew Rate: 25V/µs Gain Bandwidth Product: 11 MHz Current - Input Bias: 5 pA Voltage - Input Offset: 800 µV Current - Supply: 9mA Supplier Device Package: 8-SOP Temperature Range - Operating: -40°C ~ 125°C Case / Package: 8-SOIC (0.154", 3.90mm Width) ECCN: EAR99 Fake Threat In the Open Market: 68 HTSUS: 8542.33.0001 Other Part Number: 190-MUSES8920E,190-M USES8920E-ND,2129-MU SES8920E Base Product Number: MUSES8920 Product Status: Obsolete Voltage - Supply Span (Min): 7 V Voltage - Supply Span (Max): 34 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1316691-MUSES8920E - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
1316691-MUSES8920E
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1316691-MUSES8920E
Manufacturer: Nisshinbo Micro Devices Inc. Win Source Part Number: 1316691-MUSES8920E Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Instrumentation, OP Amps, Buffer Amps Packaging: Tube Number of Circuits: 2 Standard Package: 100 Mounting: Surface Mount Amplifier Type: Audio Slew Rate: 25V/µs Gain Bandwidth Product: 11 MHz Current - Input Bias: 5 pA Voltage - Input Offset: 800 µV Current - Supply: 9mA Supplier Device Package: 8-SOP Temperature Range - Operating: -40°C ~ 125°C Case / Package: 8-SOIC (0.154", 3.90mm Width) ECCN: EAR99 Fake Threat In the Open Market: 68 HTSUS: 8542.33.0001 Other Part Number: 190-MUSES8920E,190-M USES8920E-ND,2129-MU SES8920E Base Product Number: MUSES8920 Product Status: Obsolete Voltage - Supply Span (Min): 7 V Voltage - Supply Span (Max): 34 V

Manufacturer: Nisshinbo Micro Devices Inc.
Win Source Part Number: 1316691-MUSES8920E
Category: Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Packaging: Tube
Number of Circuits: 2
Standard Package: 100
Mounting: Surface Mount
Amplifier Type: Audio
Slew Rate: 25V/µs
Gain Bandwidth Product: 11 MHz
Current - Input Bias: 5 pA
Voltage - Input Offset: 800 µV
Current - Supply: 9mA
Supplier Device Package: 8-SOP
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 8-SOIC (0.154", 3.90mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 68
HTSUS: 8542.33.0001
Other Part Number: 190-MUSES8920E,190-MUSES8920E-ND,2129-MUSES8920E
Base Product Number: MUSES8920
Product Status: Obsolete
Voltage - Supply Span (Min): 7 V
Voltage - Supply Span (Max): 34 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1316691-MUSES8920E
Product Name Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Device Type Buffer
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 9196655 - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Supply Voltage Other; 41 v
Package Type To-252
View Details
Distance and angle measurement - SSI Transmitter Interface - 750-630/000-005 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Power Switch ICs - 1897706 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Supply Voltage Other; 5.5 v
Package Type μmax
View Details