United Chemi-Con, Inc. Aluminum Electrolytic Capacitor 25Uf, 122V, 20%, Screw; Capacitance United Chemi-Con U36D122G250CC2D

Description
ALUMINUM ELECTROLYTIC CAPACITOR 25UF, 122V, 20%, SCREW; Capacitance:25µF; Voltage(DC):122V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; ESR:- RoHS Compliant: No
Datasheet
Description
ALUMINUM ELECTROLYTIC CAPACITOR 25UF, 122V, 20%, SCREW; Capacitance:25µF; Voltage(DC):122V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; ESR:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 25Uf, 122V, 20%, Screw; Capacitance United Chemi-Con - 06M3308 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 25Uf, 122V, 20%, Screw; Capacitance United Chemi-Con
06M3308
Aluminum Electrolytic Capacitor 25Uf, 122V, 20%, Screw; Capacitance United Chemi-Con 06M3308
ALUMINUM ELECTROLYTIC CAPACITOR 25UF, 122V, 20%, SCREW; Capacitance:25µF; Voltage(DC):122V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; ESR:- RoHS Compliant: No

ALUMINUM ELECTROLYTIC CAPACITOR 25UF, 122V, 20%, SCREW; Capacitance:25µF; Voltage(DC):122V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; ESR:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 06M3308
Product Name Aluminum Electrolytic Capacitor 25Uf, 122V, 20%, Screw; Capacitance United Chemi-Con
Configuration / Form Factor Screw
Capacitance Type Fixed
Features Polarized
Capacitance Range 25 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101502U050AH2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details