Nippon Chemi-Con Corporation Cam Follower RNAST6R

Description
CAM FOLLOWER BEARING,10MM BORE, 19MM ROLLER DIAMETER, 9.8MM ROLLER WIDTH,SEPARABLE. FREE 2 YEAR RADWELL WARRANTY
Description
CAM FOLLOWER BEARING,10MM BORE, 19MM ROLLER DIAMETER, 9.8MM ROLLER WIDTH,SEPARABLE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Cam Follower - 54786007 - Radwell International
Willingboro, NJ, United States
Cam Follower
54786007
Cam Follower 54786007
CAM FOLLOWER BEARING,10MM BORE, 19MM ROLLER DIAMETER, 9.8MM ROLLER WIDTH,SEPARABLE. FREE 2 YEAR RADWELL WARRANTY

CAM FOLLOWER BEARING,10MM BORE, 19MM ROLLER DIAMETER, 9.8MM ROLLER WIDTH,SEPARABLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 54786007
Product Name Cam Follower
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RB11015UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 4.3307 inch (110.000 mm)
View Details
Roller Bearings - 186221 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 1.9685 inch (50.000 mm)
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-4-1/2 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 5790 lbs (2626 kg)
Dynamic Radial 14300 lbs (6485 kg)
View Details
.1900 in. ID, .6250 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Brass Insert - BPFLSX-030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 2960 lbs (1342 kg)
View Details