Nippon Chemi-Con Corporation Bearing RNA4913

Description
MACHINED NEEDLE ROLLER BEARINGS, ISO STANDARD - SERIES 49 - WITHOUT INNER RING. FREE 2 YEAR RADWELL WARRANTY
Description
MACHINED NEEDLE ROLLER BEARINGS, ISO STANDARD - SERIES 49 - WITHOUT INNER RING. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 54783271 - Radwell International
Willingboro, NJ, United States
Bearing
54783271
Bearing 54783271
MACHINED NEEDLE ROLLER BEARINGS, ISO STANDARD - SERIES 49 - WITHOUT INNER RING. FREE 2 YEAR RADWELL WARRANTY

MACHINED NEEDLE ROLLER BEARINGS, ISO STANDARD - SERIES 49 - WITHOUT INNER RING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 54783271
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MVCR-E: V-Groove Eccentric Stud Type - MVCR-40-E - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 3700 lbs (1678 kg)
Dynamic Radial 6000 lbs (2721 kg)
View Details
Rotation - Cross Roller Ring - RBU16025UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 6.2992 inch (160.000 mm)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Roller Bearings - 1469276 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore 1.3780 inch (35.000 mm)
Outside Diameter 3.1496 inch (80.000 mm)
View Details