Nippon Chemi-Con Corporation Cam Follower NAST17ZZUU

Description
ROLLER FOLLOWER, METRIC - SEPARABLE - WITH INNER RING, 17MM BORE DIAM OF INNER RING, SEALED TYPE. FREE 2 YEAR RADWELL WARRANTY
Description
ROLLER FOLLOWER, METRIC - SEPARABLE - WITH INNER RING, 17MM BORE DIAM OF INNER RING, SEALED TYPE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Cam Follower - 54788493 - Radwell International
Willingboro, NJ, United States
Cam Follower
54788493
Cam Follower 54788493
ROLLER FOLLOWER, METRIC - SEPARABLE - WITH INNER RING, 17MM BORE DIAM OF INNER RING, SEALED TYPE. FREE 2 YEAR RADWELL WARRANTY

ROLLER FOLLOWER, METRIC - SEPARABLE - WITH INNER RING, 17MM BORE DIAM OF INNER RING, SEALED TYPE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Cam Followers
Product Number 54788493
Product Name Cam Follower
Features Sealed
Unlock Full Specs
to access all available technical data

Similar Products

Standard Steel Hex Cam Followers - CF-1 1/4-SB - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Surface Straight
Design Units Inch
Load Rating 3930 lbs (1782 kg)
View Details
7/8 in. L, 7/8 Roller Dia., 3/8 in. Stud Dia., Standard Cam Follower, Stud Type - S9930A-CFS0875 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Stud
Speed Limit 6000 rpm
Outside Diameter 0.8750 inch (22.22 mm)
View Details
Rotation - Cam Follower - CFH10-1M-A - THK America, Inc.
Specs
Bearing Surface Eccentric Type (CFH)
Design Units Metric
Bearing Material Stainless; Stainless Steel (400 series)
View Details
Stainless Steel Cam Followers & Yoke Rollers, CR-XBC-SS Series Stud Type Stainless, CR-1-3/8-XBC-SS - CR-1-3/8-XBC-SS - Accurate Bushing Company, Inc.
Specs
Type Stud; Yoke
Bearing Surface Crowned
Load Rating 2682 lbs (1216 kg)
View Details