Nippon Chemi-Con Corporation Cam Follower NART-40-UUR

Description
ROLLER FOLLOWERS, NON-SEPARABLE, 40 X 80 X 32 MM, 1-5/8IN BORE, 2 RUBBER SEALS, METRIC. FREE 2 YEAR RADWELL WARRANTY
Description
ROLLER FOLLOWERS, NON-SEPARABLE, 40 X 80 X 32 MM, 1-5/8IN BORE, 2 RUBBER SEALS, METRIC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Cam Follower - 54788183 - Radwell International
Willingboro, NJ, United States
Cam Follower
54788183
Cam Follower 54788183
ROLLER FOLLOWERS, NON-SEPARABLE, 40 X 80 X 32 MM, 1-5/8IN BORE, 2 RUBBER SEALS, METRIC. FREE 2 YEAR RADWELL WARRANTY

ROLLER FOLLOWERS, NON-SEPARABLE, 40 X 80 X 32 MM, 1-5/8IN BORE, 2 RUBBER SEALS, METRIC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Cam Followers
Product Number 54788183
Product Name Cam Follower
Unlock Full Specs
to access all available technical data

Similar Products

Yoke Type Industrial Cam Followers, BYR: Yoke Roller with Non-Metallic Bushing - BYR-1-3/8-C - Accurate Bushing Company, Inc.
Specs
Type Yoke
Outside Diameter 1.38 inch (34.92 mm)
Follower Width 0.7500 inch (19.05 mm)
View Details
Stud Type Cam Rollers - KR 35 PP - MOUETTE PLASTIC MOLD CO., LTD
MOUETTE PLASTIC MOLD CO., LTD
Specs
Type Stud
Bearing Surface Crowned
Design Units Metric
View Details
25 mm L, 32 mm Roller Dia., 12 mm Stud Dia., Standard Cam Follower, Stud Type - S9930AMKRV32 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Stud
Speed Limit 4500 rpm
Outside Diameter 1.26 inch (32 mm)
View Details
Rotation - Cam Follower - CF10-1M - THK America, Inc.
Specs
Bearing Surface Basic Type (CF)
Design Units Metric
Bearing Material Stainless; Stainless Steel (400 series)
View Details