United Chemi-Con, Inc. Aluminum Electrolytic Capacitors MVH63VC221MK16TR

Description
220µF 63V Aluminum Electrolytic Capacitors Radial, Can - SMD 200mOhm @ 120Hz 5000 Hrs @ 125°C
Request a Quote Datasheet
Description
220µF 63V Aluminum Electrolytic Capacitors Radial, Can - SMD 200mOhm @ 120Hz 5000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MVH63VC221MK16TR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MVH63VC221MK16TR-ND
Aluminum Electrolytic Capacitors MVH63VC221MK16TR-ND
220µF 63V Aluminum Electrolytic Capacitors Radial, Can - SMD 200mOhm @ 120Hz 5000 Hrs @ 125°C

220µF 63V Aluminum Electrolytic Capacitors Radial, Can - SMD 200mOhm @ 120Hz 5000 Hrs @ 125°C

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number MVH63VC221MK16TR-ND
Product Name Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701031 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 338-101C223U040AC2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0106P80DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details