Nippon Chemi-Con Corporation Bushing LM355270

Description
LINEAR BUSHING, METRIC, 1-3/8 INCH BORE, 2 INCH OD, 2-3/4 INCH LENGTH. FREE 2 YEAR RADWELL WARRANTY
Description
LINEAR BUSHING, METRIC, 1-3/8 INCH BORE, 2 INCH OD, 2-3/4 INCH LENGTH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bushing - 54770396 - Radwell International
Willingboro, NJ, United States
Bushing
54770396
Bushing 54770396
LINEAR BUSHING, METRIC, 1-3/8 INCH BORE, 2 INCH OD, 2-3/4 INCH LENGTH. FREE 2 YEAR RADWELL WARRANTY

LINEAR BUSHING, METRIC, 1-3/8 INCH BORE, 2 INCH OD, 2-3/4 INCH LENGTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Plain Bearings and Sleeve Bearings
Product Number 54770396
Product Name Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Plain Bushes - 528278 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bushing Type Sleeve
Bearing OD 0.5512 inch (14.00 mm)
Bearing Surface Oil Retaining Tin Bronze
View Details
0.626
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.6260 inch (15.90 mm)
View Details
Guide Roller Bushings Concentric - B-2 - Modern Linear Incorporated
Modern Linear Incorporated
Specs
Bushing Type Flanged
Design Units Inch
Bearing ID 0.2500 inch (6.35 mm)
View Details
PROGRESSIVE CLAMP BUSHINGS -  - C-Flex Bearing Company
C-Flex Bearing Company
Specs
Bushing Type Sleeve
Design Units Inch; Metric
Bearing ID 0.1250 to 1.1250 inch (3.17 to 28.57 mm)
View Details