CMC 1.7MH 14A 2LN TH AEC-Q200
Inductors, Coils & Chokes
| DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 565-LDFL014172VD-V0E-ND | 1202-LDFL014172VD-V0E |
| Product Name | Common Mode Chokes | Coils |
| Operating Temperature | -40 to 130 C (-40 to 266 F) | |
| Mounting Option | Through Hole | |
| Application | Common Mode Choke; RF Choke | |
| DCR | 0.0070 ohms |