6.8µF ±20% 100V Ceramic Capacitor X7R 3025 (7563 Metric)
6.8µF ±20% 100V Ceramic Capacitor X7R 3025 (7563 Metric)
6.8µF ±20% 100V Ceramic Capacitor X7R 3025 (7563 Metric)
CAP CER 6.8UF 100V X7R 3025
| New Yorker Electronics Co., Inc. | DigiKey | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1202-KTS101B685M76N0T00 | 565-4691-6-ND | 565-4691-1-ND | KTS101B685M76N0T00 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors |
| Packing Method | Bulk; Bulk | Digi-Reel® | Tape Reel | |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Applications | Automotive | Automotive | Automotive | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition |