4.7µF ±10% 100V Ceramic Capacitor X7R 2220 (5750 Metric)
CAP CER 4.7UF 100V X7R 2220
CAP CER 4.7UF 100V X7R 2220
| New Yorker Electronics Co., Inc. | DigiKey | DigiKey | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 1202-KTS101B475K55N0T00 | 565-KTS101B475K55N0T00TR-ND | 565-KTS101B475K55N0T00DKR-ND |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors |
| Packing Method | Bulk; Bulk | Tape Reel | Digi-Reel® |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Applications | Automotive | Automotive | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |