United Chemi-Con, Inc. Ceramic Capacitors KTS101B225M43N0T00

Description
Capacitors
Request a Quote Datasheet
Description
Capacitors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors 1202-KTS101B225M43N0T00
Capacitors

Capacitors

Supplier's Site Datasheet
Ceramic Capacitors - KTS101B225M43N0T00-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
KTS101B225M43N0T00-ND
Ceramic Capacitors KTS101B225M43N0T00-ND
2.2µF ±20% 100V Ceramic Capacitor X7R 1812 (4532 Metric)

2.2µF ±20% 100V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitor - Multilayer - KTS101B225M43N0T00 - Richardson RFPD
Downers Grove, IL, United States
Ceramic Capacitor - Multilayer
KTS101B225M43N0T00
Ceramic Capacitor - Multilayer KTS101B225M43N0T00
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Richardson RFPD
Product Category Capacitors Capacitors Capacitors
Product Number 1202-KTS101B225M43N0T00 KTS101B225M43N0T00-ND KTS101B225M43N0T00
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor - Multilayer
Packing Method Bulk; Bulk Tape Reel
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 107SVL025MFE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1608-05052500P800BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers