CAP CER 47UF 35V X7R SMD J-LEAD
CAP CER 47UF 35V X7R SMD J-LEAD
CAP CER 47UF 35V X7R SMD J-LEAD
| DigiKey | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 565-KTJ350B476M55BFT00TR-ND | 565-KTJ350B476M55BFT00DKR-ND | 1202-KTJ350B476M55BFT00 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Applications | Bypass | Bypass | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 47 microF | 47 microF |