United Chemi-Con, Inc. Ceramic Capacitors KTJ251B335M76BFT00

Description
Capacitors
Request a Quote Datasheet
Description
Capacitors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors 1202-KTJ251B335M76BFT00
Capacitors

Capacitors

Supplier's Site Datasheet
Ceramic Capacitor - Multilayer - KTJ251B335M76BFT00 - Richardson RFPD
Downers Grove, IL, United States
Ceramic Capacitor - Multilayer
KTJ251B335M76BFT00
Ceramic Capacitor - Multilayer KTJ251B335M76BFT00
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Ceramic Capacitors - 565-KTJ251B335M76BFT00CT-ND - DigiKey
Thief River Falls, MN, United States
3.3µF ±20% 250V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead

3.3µF ±20% 250V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead

Buy Now Datasheet
Ceramic Capacitors - 565-KTJ251B335M76BFT00DKR-ND - DigiKey
Thief River Falls, MN, United States
3.3µF ±20% 250V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead

3.3µF ±20% 250V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead

Buy Now Datasheet
Ceramic Capacitors - 565-KTJ251B335M76BFT00TR-ND - DigiKey
Thief River Falls, MN, United States
3.3µF ±20% 250V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead

3.3µF ±20% 250V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. Richardson RFPD DigiKey DigiKey
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1202-KTJ251B335M76BFT00 KTJ251B335M76BFT00 565-KTJ251B335M76BFT00CT-ND 565-KTJ251B335M76BFT00DKR-ND
Product Name Ceramic Capacitors Ceramic Capacitor - Multilayer Ceramic Capacitors Ceramic Capacitors
Packing Method Bulk; Bulk Tape Reel Digi-Reel®
Technology Multilayer
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Bypass Bypass
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 157AXZ010M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminium Capacitors - 1701228 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers