United Chemi-Con, Inc. Ceramic Capacitors KTF500B684M31NLT00

Description
0.68µF ±20% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.68µF ±20% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 565-KTF500B684M31NLT00TR-ND - DigiKey
Thief River Falls, MN, United States
0.68µF ±20% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

0.68µF ±20% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 565-KTF500B684M31NLT00DKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.68UF 50V X7R 1206

CAP CER 0.68UF 50V X7R 1206

Buy Now Datasheet
Ceramic Capacitors - 565-KTF500B684M31NLT00CT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.68UF 50V X7R 1206

CAP CER 0.68UF 50V X7R 1206

Buy Now Datasheet
Ceramic Capacitors - KTF500B684M31NLT00 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
KTF500B684M31NLT00
Ceramic Capacitors KTF500B684M31NLT00
CAP CER 0.68UF 50V X7R 1206

CAP CER 0.68UF 50V X7R 1206

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - KTF500B684M31NLT00 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
KTF500B684M31NLT00
Capacitors - Ceramic Capacitors KTF500B684M31NLT00
CAP CER 0.68UF 50V X7R 1206

CAP CER 0.68UF 50V X7R 1206

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 565-KTF500B684M31NLT00TR-ND 565-KTF500B684M31NLT00DKR-ND KTF500B684M31NLT00 KTF500B684M31NLT00
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive Automotive; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.6800 microF 0.6800 microF 0.6800 microF 0.6800 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402B501K250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminum Electrolytic Capacitors - 2002-101C562U025AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers