Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Cap Ceramic 15uF 50V X7R 20% Pad SMD 2220 125°C Automotive T/R Product overview: KTF500B156M55NHT00 from United Chemi-Con is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 15uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 15uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-KTF500B156M55NHT0
15µF ±20% 50V Ceramic Capacitor X7R 2220 (5750 Metric)
CAP CER 15UF 50V X7R 2220
CAP CER 15UF 50V X7R 2220
CAP CER 15UF 50V X7R 2220
CAP CER 15UF 50V X7R 2220
| Richardson RFPD | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | KTF500B156M55NHT00 | 60-KTF500B156M55NHT00 | 565-KTF500B156M55NHT00TR-ND | 565-KTF500B156M55NHT00DKR-ND | KTF500B156M55NHT00 | KTF500B156M55NHT00 |
| Product Name | Ceramic Capacitor - Multilayer | Automotive SMD 15uF 50V Capacitor | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Technology | Multilayer | Film Capacitors | Single-Layer | |||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | ||
| RoHS Compliant | Yes | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |