United Chemi-Con, Inc. Ceramic Capacitors KTF500B106M55NHT00

Description
CAP CER 10UF 50V X7R 2220
Request a Quote Datasheet
Description
CAP CER 10UF 50V X7R 2220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 565-KTF500B106M55NHT00DKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 10UF 50V X7R 2220

CAP CER 10UF 50V X7R 2220

Buy Now Datasheet
Ceramic Capacitors - 565-KTF500B106M55NHT00CT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 10UF 50V X7R 2220

CAP CER 10UF 50V X7R 2220

Buy Now Datasheet
Ceramic Capacitors - 565-KTF500B106M55NHT00TR-ND - DigiKey
Thief River Falls, MN, United States
10µF ±20% 50V Ceramic Capacitor X7R 2220 (5750 Metric)

10µF ±20% 50V Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - KTF500B106M55NHT00 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
KTF500B106M55NHT00
Ceramic Capacitors KTF500B106M55NHT00
CAP CER 10UF 50V X7R 2220

CAP CER 10UF 50V X7R 2220

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 565-KTF500B106M55NHT00DKR-ND 565-KTF500B106M55NHT00CT-ND KTF500B106M55NHT00
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-0603F0500152JCTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-437-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 800000 microF
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers