United Chemi-Con, Inc. Ceramic Capacitors KTF350B155M31NLT00

Description
CAP CER 1.5UF 35V X7R 1206
Request a Quote Datasheet
Description
CAP CER 1.5UF 35V X7R 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 565-KTF350B155M31NLT00DKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1.5UF 35V X7R 1206

CAP CER 1.5UF 35V X7R 1206

Buy Now Datasheet
Ceramic Capacitors - 565-KTF350B155M31NLT00TR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1.5UF 35V X7R 1206

CAP CER 1.5UF 35V X7R 1206

Buy Now Datasheet
Ceramic Capacitors - 565-KTF350B155M31NLT00CT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1.5UF 35V X7R 1206

CAP CER 1.5UF 35V X7R 1206

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 565-KTF350B155M31NLT00DKR-ND 565-KTF350B155M31NLT00TR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1.5 microF 1.5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Aluminum Electrolytic - 108AXZ010M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers