United Chemi-Con, Inc. Ceramic Capacitors KTF251B333K31NLT00

Description
CAP CER 0.033UF 250V X7R 1206
Request a Quote Datasheet
Description
CAP CER 0.033UF 250V X7R 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 565-KTF251B333K31NLT00CT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.033UF 250V X7R 1206

CAP CER 0.033UF 250V X7R 1206

Buy Now Datasheet
Ceramic Capacitors - 565-KTF251B333K31NLT00DKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.033UF 250V X7R 1206

CAP CER 0.033UF 250V X7R 1206

Buy Now Datasheet
Ceramic Capacitors - 565-KTF251B333K31NLT00TR-ND - DigiKey
Thief River Falls, MN, United States
0.033µF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)

0.033µF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 565-KTF251B333K31NLT00CT-ND 565-KTF251B333K31NLT00DKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0330 microF 0.0330 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C1210C104M5UACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-0402J2500300FHTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers